IEC - International Electrotechnical Commission - IEC 61241-3:1997
Electrical apparatus for use in the presence of combustible dust - Part 3: Classification of areas where combustible dust are or may be present
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 May 1997 |
| Status: | replaced |
| Page Count: | 41 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
abstract:
Provides with the classification of areas where explosive dust/air mixtures and combustibles dust layers are present, in order to permit the proper selection of electrical apparatus for use in... View More
Document History
IEC 61241-3:1997
May 30, 1997
Electrical apparatus for use in the presence of combustible dust - Part 3: Classification of areas where combustible dust are or may be present
Provides with the classification of areas where explosive dust/air mixtures and combustibles dust layers are present, in order to permit the proper selection of electrical apparatus for use in such...