IEC - International Electrotechnical Commission - IEC 60730-2-11:1993/AMD2:1997
Amendment 2 - Automatic electrical controls for household and similar use - Part 2: Particular requirements for energy regulators
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 April 1997 |
| Status: | revised |
| Page Count: | 3 |
| ICS Code (Switchgear and controlgear in general): | 29.130.01 |
| ICS Code (Automatic controls for household use): | 97.120 |
Document History
May 17, 2019
Automatic electrical controls - Part 2-11: Particular requirements for energy regulators
IEC 60730-2-11:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 17, 2019
Automatic electrical controls - Part 2-11: Particular requirements for energy regulators
IEC 60730-2-11:2019 is available as IEC 60730-2-11:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
October 11, 2006
Automatic electrical controls for household and similar use - Part 2-11: Particular requirements for energy regulators
In general, this part of IEC 60730 applies to energy regulators for use in, on, or in association with equipment for household and similar use, including energy regulators for heating, air...
September 10, 1997
Automatic electrical controls for household and similar use - Part 2: Particular requirements for energy regulators
Applies to the inherent safety, to the operating values, operating times and operating sequence where these are associated with equipment safety and to the testing of automatic electrical energy...
IEC 60730-2-11:1993/AMD2:1997
April 23, 1997
Amendment 2 - Automatic electrical controls for household and similar use - Part 2: Particular requirements for energy regulators
A description is not available for this item.
November 10, 1994
Amendment 1 - Automatic electrical controls for household and similar use - Part 2: Particular requirements for energy regulators
A description is not available for this item.
June 30, 1993
Automatic electrical controls for household and similar use - Part 2: Particular requirements for energy regulators
Applies to the inherent safety, to the operating values, operating times and operating sequence where these are associated with equipment safety and to the testing of automatic electrical energy...