IEC - International Electrotechnical Commission - IEC 60869-1:1994

Fibre optic attenuators - Part 1: Generic specification

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 June 1994
Status: revised
Page Count: 199
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

This part of the standard applies to fibre optic attenuators which have all of the following general features: they are passive in that they contain non optoelectronic or other transducing... View More

Document History

November 16, 2018
Fibre optic interconnecting devices and passive components - Fibre optic passive power control devices - Part 1: Generic specification
IEC 60869-1:2018 is available as IEC 60869-1:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
November 16, 2018
Fibre optic interconnecting devices and passive components - Fibre optic passive power control devices - Part 1: Generic specification
IEC 60869-1:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
December 12, 2012
Fibre optic interconnecting devices and passive components - Fibre optic passive power control devices - Part 1: Generic specification
IEC 60869-1:2012 applies to fibre optic power control devices. These have all of the following general features: - they are passive in that they contain no opto-electronic or other transducing...
November 30, 1999
Fibre optic attenuators - Part 1: Generic specification
Applies to fibre optic attenuators which have all of the following general features: they are passive in that they contain no optoelectronic or other transducing elements; they have two ports for the...
IEC 60869-1:1994
June 22, 1994
Fibre optic attenuators - Part 1: Generic specification
This part of the standard applies to fibre optic attenuators which have all of the following general features: they are passive in that they contain non optoelectronic or other transducing elements;...
January 1, 1988
Fibre optic attenuators - Part 1: Generic specifications
A description is not available for this item.
Advertisement