IEC - International Electrotechnical Commission - IEC 60874-17:1995

Connectors for optical fibres and cables - Part 17: Sectional specification for fibre optic connector - Type F-05 (friction lock)

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 September 1995
Status: withdrawn
Page Count: 19
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

Defines the requirements and quality assessment procedures. Type F-05 is a rectangular simplex optical fibre connector consisting of 2,50 mm cylindrical ferrules and a push/pull coupling... View More

Document History

Corrigendum 1 - Connectors for optical fibres and cables - Part 17: Sectional specification for fibre optic connector - Type F-05 (friction lock)
A description is not available for this item.
IEC 60874-17:1995
September 22, 1995
Connectors for optical fibres and cables - Part 17: Sectional specification for fibre optic connector - Type F-05 (friction lock)
Defines the requirements and quality assessment procedures. Type F-05 is a rectangular simplex optical fibre connector consisting of 2,50 mm cylindrical ferrules and a push/pull coupling mechanism....
Advertisement