IEC - International Electrotechnical Commission - IEC TR 60826:1991
Loading and strength of overhead transmission lines
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 June 1991 |
| Status: | revised |
| Page Count: | 227 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
abstract:
Applies to overhead lines of nominal voltage above 45 kV. It may also be applied to lines with a lower nominal voltage. The purpose of this report is to propose relationships between loads imposed... View More
Document History
September 1, 1991
Corrigendum 1 - Loading and strength of overhead transmission lines
Applies to overhead lines of nominal voltage above 45 kV. It may also be applied to lines with a lower nominal voltage. The purpose of this report is to propose relationships between loads imposed on...
IEC TR 60826:1991
June 28, 1991
Loading and strength of overhead transmission lines
Applies to overhead lines of nominal voltage above 45 kV. It may also be applied to lines with a lower nominal voltage. The purpose of this report is to propose relationships between loads imposed on...