IEC - International Electrotechnical Commission - IEC 60800:1992

Heating cables with a rated voltage of 300/500 V for comfort heating and prevention of ice formation

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 31 March 1992
Status: revised
Page Count: 85
ICS Code (Cables): 29.060.20
abstract:

Applies to heating cables for low temperature applications such as comfort heating and the prevention of ice formation. Applies to cables for a rated voltage of 300/500 V. Applies only to cables... View More

Document History

November 22, 2021
Heating cables with a rated voltage up to and including 300/500 V for comfort heating and prevention of ice formation
IEC 60800:2021 is available as IEC 60800:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
November 22, 2021
Heating cables with a rated voltage up to and including 300/500 V for comfort heating and prevention of ice formation
IEC 60800:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
August 28, 2009
Corrigendum 1 - Heating cables with a rated voltage of 300/500 V for comfort heating and prevention of ice formation
A description is not available for this item.
July 23, 2009
Heating cables with a rated voltage of 300/500 V for comfort heating and prevention of ice formation
IEC 60800:2009 is applicable to, and specifies requirements for, resistive heating cables for low temperature applications such as comfort heating and the prevention of ice formation. These cables...
IEC 60800:1992
March 31, 1992
Heating cables with a rated voltage of 300/500 V for comfort heating and prevention of ice formation
Applies to heating cables for low temperature applications such as comfort heating and the prevention of ice formation. Applies to cables for a rated voltage of 300/500 V. Applies only to cables and...
January 1, 1988
Corrigendum 1 - Heating cables with a rated voltage of 300/500 V for comfort heating and prevention of ice formation
A description is not available for this item.
January 1, 1984
Heating cables with a rated voltage of 300/500 V for comfort heating and prevention of ice formation
A description is not available for this item.
Advertisement