IEC - International Electrotechnical Commission - IEC 60921:1988/AMD2:1994
Amendment 2 - Ballasts for tubular fluorescent lamps. Performance requirements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 June 1994 |
| Status: | revised |
| Page Count: | 3 |
| ICS Code (Fluorescent lamps. Discharge lamps): | 29.140.30 |
Document History
June 26, 2006
Ballasts for tubular fluorescent lamps - Performance requirements
This standard specifies performance requirements for ballasts, excluding resistance types, for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz, associated with tubular fluorescent lamps with...
May 5, 2006
Amendment 1 - Ballasts for tubular fluorescent lamps - Performance requirements
A description is not available for this item.
August 9, 2004
Ballasts for tubular fluorescent lamps - Performance requirements
This standard specifies performance requirements for ballasts excluding resistance types for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz, associated with tubular fluorescent lamps with...
IEC 60921:1988/AMD2:1994
June 22, 1994
Amendment 2 - Ballasts for tubular fluorescent lamps. Performance requirements
A description is not available for this item.
October 31, 1990
Amendment 1 - Ballasts for tubular fluorescent lamps. Performance requirements
A description is not available for this item.
April 1, 1989
Corrigendum 1 - Ballasts for tubular fluorescent lamps. Performance requirements
A description is not available for this item.
July 15, 1988
Ballasts for tubular fluorescent lamps. Performance requirements
Specifies performance requirements for ballasts excluding resistance types for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz, associated with tubular fluorescent lamps with preheated cathodes...