IEC - International Electrotechnical Commission - IEC 60896-1:1987
Stationary lead-acid batteries - General requirements and methods of test. Part 1: Vented types
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1987 |
| Status: | replaced |
| Page Count: | 21 |
| ICS Code (Acid secondary cells and batteries): | 29.220.20 |
abstract:
Applies to lead-acid cells and batteries which are designed for service in a fixed location (i.e. not habitually to be moved from place to place) and which are permanently connected to the load... View More
Document History
December 31, 1990
Amendment 2 - Stationary lead-acid batteries - General requirements and methods of test. Part 1: Vented types
Contains a new scope, a new object and a new section six, marketing, as well as other minor changes.
January 1, 1988
Amendment 1 - Stationary lead-acid batteries - General requirements and methods of test. Part 1: Vented types
A description is not available for this item.
IEC 60896-1:1987
January 1, 1987
Stationary lead-acid batteries - General requirements and methods of test. Part 1: Vented types
Applies to lead-acid cells and batteries which are designed for service in a fixed location (i.e. not habitually to be moved from place to place) and which are permanently connected to the load and...