IEC - International Electrotechnical Commission - IEC 60884-2-4:1993

Plugs and socket-outlets for household and similar purposes - Part 2: Particular requirements for plugs and socket-outlets for SELV

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 October 1993
Status: revised
Page Count: 39
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
abstract:

Applies to plugs, fixed or portable socket-outlets, and to socket-outlets for appliances with d.c. or a.c. (50/60 Hz) SELV with rated current of 16 A.

Document History

November 21, 2007
Plugs and socket-outlets for household and similar purposes - Part 2-4: Particular requirements for plugs and socket-outlets for SELV
This Part 2-4 of IEC 60884 applies to plugs, fixed or portable socket-outlets, and to socket-outlets for appliances from 6 V up to and including 48 V d.c. or a.c. (50/60 Hz) SELV with rated current...
November 25, 1999
Plugs and socket-outlets for household and similar purposes - Part 2-4: Particular requirements for plugs and socket-outlets for SELV
Applies to plugs, fixed or portable socket-outlets, and to socket-outlets for appliances with d.c. or a.c. (50/60 Hz) SELV with rated current of 16 A.
IEC 60884-2-4:1993
October 29, 1993
Plugs and socket-outlets for household and similar purposes - Part 2: Particular requirements for plugs and socket-outlets for SELV
Applies to plugs, fixed or portable socket-outlets, and to socket-outlets for appliances with d.c. or a.c. (50/60 Hz) SELV with rated current of 16 A.
Advertisement