IEC - International Electrotechnical Commission - IEC 60884-2-2:1989
Plugs and socket-outlets for household and similar purposes. Part 2: Particular requirements for socket-outlets for appliances
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 September 1989 |
| Status: | revised |
| Page Count: | 27 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
abstract:
Applies to socket-outlets integrated or intended to be incorporated in or fixed to appliances.
Document History
October 11, 2006
Plugs and socket-outlets for household and similar purposes - Part 2-2: Particular requirements for socket-outlets for appliances
This part of IEC 60884 applies to socket-outlets for a.c. only, with or without earthing contact, with a rated voltage not exceeding 250 V and a rated current not exceeding 16 A, which are integrated...
IEC 60884-2-2:1989
September 15, 1989
Plugs and socket-outlets for household and similar purposes. Part 2: Particular requirements for socket-outlets for appliances
Applies to socket-outlets integrated or intended to be incorporated in or fixed to appliances.