IEC - International Electrotechnical Commission - IEC 60876-1:1986
Fibre optic switches - Part 1: Generic specification
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1986 |
| Status: | revised |
| Page Count: | 69 |
Document History
August 22, 2014
Fibre optic interconnecting devices and passive components - Fibre optic spatial switches - Part 1: Generic specification
IEC 60876-1:2014 applies to fibre optic switches possessing all of the following general features: - they are passive in that they contain no optoelectronic or other transducing elements; - they have...
July 13, 2012
Fibre optic interconnecting devices and passive components - Fibre optic spatial switches - Part 1: Generic specification
IEC 60876-1:2012 applies to fibre optic switches possessing all of the following general features: - they are passive in that they contain no optoelectronic or other transducing elements; - they have...
April 26, 2001
Fibre optic spatial switches - Part 1: Generic specification
Applies to fibre optic switches. These have the following features: -they are passive without optoelectronic elements; -they have two or more states in which power may be routed betweenports; -the...
August 30, 1994
Fibre optic switches - Part 1: Generic specification
Applies to fibre optic switches. These have all of the following general features: -they are passive in that they contain no optoelectronic or other transducing elements; -they have one or more ports...
IEC 60876-1:1986
January 1, 1986
Fibre optic switches - Part 1: Generic specification
A description is not available for this item.