IEC - International Electrotechnical Commission - IEC TS 60695-11-4:2004
Fire hazard testing - Part 11-4: Test flames - 50 W flame - Apparatus and confirmational test method
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 April 2004 |
| Status: | replaced |
| Page Count: | 47 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Electrical engineering in general): | 29.020 |
abstract:
Provides detailed requirements for the production of a 50 W nominal, pre-mixed type test flame. The approximate overall height is 20 mm. The main changes with respect to the previous edition are... View More
Document History
IEC TS 60695-11-4:2004
April 19, 2004
Fire hazard testing - Part 11-4: Test flames - 50 W flame - Apparatus and confirmational test method
Provides detailed requirements for the production of a 50 W nominal, pre-mixed type test flame. The approximate overall height is 20 mm. The main changes with respect to the previous edition are...
February 29, 2000
Fire hazard testing - Part 11-4: Test flames - 50 W flames - Apparatus and confirmational test methods
Provides detailed requirements for the production of a 50 W nominal, pre-mixed type test flame, with an overall height of approximately 20 mm. Three methods, A,B and C, are given: flame A is produced...