IEC - International Electrotechnical Commission - IEC 61754-13:1999

Fibre optic connector interfaces - Part 13: Type FC-PC connector family

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 16 March 1999
Status: revised
Page Count: 27
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

Defines the standard interface dimensions for the type FC-PC family of connectors.

The parent connector for type FC connector family is a single position plug connector set of plug/adapter... View More

Document History

February 7, 2006
Fibre optic connector interfaces - Part 13: Type FC-PC connector
Defines the standard interface dimensions for the type FC-PC family of connectors. The parent connector for type FC connector family is a single position plug connector set of plug/adapter...
IEC 61754-13:1999
March 16, 1999
Fibre optic connector interfaces - Part 13: Type FC-PC connector family
Defines the standard interface dimensions for the type FC-PC family of connectors. The parent connector for type FC connector family is a single position plug connector set of plug/adapter...
Advertisement