IEC - International Electrotechnical Commission - IEC 60628:1978
Gassing of cable and capacitor insulating oils under electrical stress and ionization
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1978 |
| Status: | revised |
| Page Count: | 15 |
| ICS Code (Insulating fluids in general): | 29.040.01 |
abstract:
Describes two procedures each using different apparatus to measure the tendency of insulating liquids to evolve or absorb gas when subjected to electrical stress.
Document History
October 1, 1986
Corrigendum 1 - Gassing of insulating liquids under electrical stress and ionization
A description is not available for this item.
January 1, 1985
Gassing of insulating liquids under electrical stress and ionization
Describes two procedures each using different apparatus to measure the tendency of insulating liquids to evolve or absorb gas when subjected to electrical stress. The contents of the corrigendum of...
IEC 60628:1978
January 1, 1978
Gassing of cable and capacitor insulating oils under electrical stress and ionization
Describes two procedures each using different apparatus to measure the tendency of insulating liquids to evolve or absorb gas when subjected to electrical stress.