IEC - International Electrotechnical Commission - IEC 60633:1978

Terminology for high-voltage direct current transmission

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1978
Status: revised
Page Count: 49
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
abstract:

Applies to terminology for high-voltage direct current (HVDC) systems and especially to HVDC converter substations where electronic converters are used for the conversion from a.c. to d.c. or vice... View More

Document History

February 26, 2020
Corrigendum 1 - High-voltage direct current (HVDC) transmission - Vocabulary
April 25, 2019
High-voltage direct current (HVDC) transmission - Vocabulary
IEC 60633:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
April 25, 2019
High-voltage direct current (HVDC) transmission - Vocabulary
IEC 60633:2019 is available as IEC 60633:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
Terminology for high-voltage direct current (HVDC) transmission
IEC 60633:1998+A1:2009+A2:2015 applies to terminology for high-voltage direct current (HVDC) systems and especially to HVDC converter substations where electronic converters are used for the...
July 29, 2015
Amendment 2 - Terminology for high-voltage direct current (HVDC) transmission
A description is not available for this item.
Terminology for high-voltage direct current (HVDC) transmission
IEC 60633:1998+A1:2009 applies to terminology for high-voltage direct current (HVDC) systems and especially to HVDC converter substations where electronic converters are used for the conversion from...
Amendment 1 - Terminology for high-voltage direct current (HVDC) transmission
A description is not available for this item.
December 21, 1998
Terminology for high-voltage direct current (HVDC) transmission
Applies to terminology for high-voltage direct current (HVDC) systems and especially to HVDC converter substations where electronic converters are used for the conversion from a.c. to d.c. or vice...
IEC 60633:1978
January 1, 1978
Terminology for high-voltage direct current transmission
Applies to terminology for high-voltage direct current (HVDC) systems and especially to HVDC converter substations where electronic converters are used for the conversion from a.c. to d.c. or vice...
Advertisement