IEC - International Electrotechnical Commission - IEC 60644:1979
Specification for high-voltage fuse-links for motor circuit applications
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1979 |
| Status: | revised |
| Page Count: | 18 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
abstract:
Applies primarily to fuse-links used with motors started direct-on-line on alternating current systems of 50 Hz and 60 Hz. Standardizes time-current characteristics to formulate additional pulse... View More
Document History
September 23, 2019
Specification for high-voltage fuse-links for motor circuit applications
IEC 60644:2009+A1:2019 applies primarily to fuse-links used with motors started direct-on-line on alternating current systems of 50 Hz and 60 Hz. Standardizes time-current characteristics to...
September 23, 2019
Amendment 1 - Specification for high-voltage fuse-links for motor circuit applications
A description is not available for this item.
August 11, 2009
Specification for high-voltage fuse-links for motor circuit applications
IEC 60644:2009 applies primarily to fuse-links used with motors started direct-on-line on alternating current systems of 50 Hz and 60 Hz. Standardizes time-current characteristics to formulate...
IEC 60644:1979
January 1, 1979
Specification for high-voltage fuse-links for motor circuit applications
Applies primarily to fuse-links used with motors started direct-on-line on alternating current systems of 50 Hz and 60 Hz. Standardizes time-current characteristics to formulate additional pulse...