IEC - International Electrotechnical Commission - IEC 60265-2:1988

High-voltage switches. Part 2: High-voltage switches for rated voltages of 52 kV and above

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 March 1988
Status: replaced
Page Count: 92
ICS Code (High voltage switchgear and controlgear): 29.130.10
abstract:

Applicable to three-phase alternating-current switches, having making and breaking current ratings, for indoor and outdoor installations, for rated voltages 52 kV and above, and for rated... View More

Document History

August 19, 1998
Amendment 2 - High-voltage switches. Part 2: High-voltage switches for rated voltages of 52 kV and above
A description is not available for this item.
Amendment 1 - High-voltage switches. Part 2: High-voltage switches for rated voltages of 52 kV and above
A description is not available for this item.
February 1, 1990
Corrigendum 1 - High-voltage switches. Part 2: High-voltage switches for rated voltages of 52 kV and above
Applicable to three-phase alternating-current switches, having making and breaking current ratings, for indoor and outdoor installations, for rated voltages 52 kV and above, and for rated frequencies...
IEC 60265-2:1988
March 15, 1988
High-voltage switches. Part 2: High-voltage switches for rated voltages of 52 kV and above
Applicable to three-phase alternating-current switches, having making and breaking current ratings, for indoor and outdoor installations, for rated voltages 52 kV and above, and for rated frequencies...
Advertisement