IEC - International Electrotechnical Commission - IEC 60265-2:1988/AMD1:1994
Amendment 1 - High-voltage switches. Part 2: High-voltage switches for rated voltages of 52 kV and above
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 July 1994 |
| Status: | replaced |
| Page Count: | 5 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
Document History
August 19, 1998
Amendment 2 - High-voltage switches. Part 2: High-voltage switches for rated voltages of 52 kV and above
A description is not available for this item.
IEC 60265-2:1988/AMD1:1994
July 14, 1994
Amendment 1 - High-voltage switches. Part 2: High-voltage switches for rated voltages of 52 kV and above
A description is not available for this item.
February 1, 1990
Corrigendum 1 - High-voltage switches. Part 2: High-voltage switches for rated voltages of 52 kV and above
Applicable to three-phase alternating-current switches, having making and breaking current ratings, for indoor and outdoor installations, for rated voltages 52 kV and above, and for rated frequencies...
March 15, 1988
High-voltage switches. Part 2: High-voltage switches for rated voltages of 52 kV and above
Applicable to three-phase alternating-current switches, having making and breaking current ratings, for indoor and outdoor installations, for rated voltages 52 kV and above, and for rated frequencies...