IEC - International Electrotechnical Commission - IEC 60282-2:1970/AMD1:1978

Amendment 1 - High-voltage fuses - Part 2: Expulsion and similar fuses

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1978
Status: revised
Page Count: 9
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
abstract:

Applies to high-voltage expulsion fuses and similar fuses in which the arc is extinguished by the expulsion effect of the gases produced by the arc, designed for outdoor and indoor use on a.c.... View More

Document History

April 29, 2008
High-voltage fuses - Part 2: Expulsion fuses
IEC 60282-2:2008 provides requirements for expulsion fuses designed for use outdoors or indoors on alternating current systems of 50 Hz and 60 Hz, and of rated voltages exceeding 1 000 V. The main...
December 17, 1997
High-voltage fuses - Part 2: Expulsion fuses
Specifies requirements for expulsion fuses designed for use outdoors or indoors on alternating current systems of 50 Hz and 60 Hz, and of rated voltages exceeding 1 000 V. This consolidated version...
August 26, 1997
Amendment 1 - High-voltage fuses - Part 2: Expulsion fuses
A description is not available for this item.
September 20, 1995
High-voltage fuses - Part 2: Expulsion fuses
Specifies requirements for expulsion fuses designed for use outdoors or indoors on alternating current systems of 50 Hz and 60 Hz, and of rated voltages exceeding 1 000 V.
IEC 60282-2:1970/AMD1:1978
January 1, 1978
Amendment 1 - High-voltage fuses - Part 2: Expulsion and similar fuses
Applies to high-voltage expulsion fuses and similar fuses in which the arc is extinguished by the expulsion effect of the gases produced by the arc, designed for outdoor and indoor use on a.c. power...
July 28, 1970
High-voltage fuses - Part 2: Expulsion and similar fuses
A description is not available for this item.
Advertisement