IEC - International Electrotechnical Commission - IEC 60249-2-16:1992/AMD2:1994

Amendment No. 2 - Base materials for printed circuits - Part 2: Specifications - Specification No. 16: Polyimide woven glass fabric copper-clad laminated sheet of defined flammability (vertical burning test)

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 May 1994
Status: replaced
Page Count: 5
ICS Code (Printed circuits and boards): 31.180

Document History

Amendment 3 - Base materials for printed circuits - Part 2: Specifications - Specification No. 16: Polyimide woven glass fabric copper-clad laminated sheet of defined flammability (vertical burning test)
A description is not available for this item.
IEC 60249-2-16:1992/AMD2:1994
May 19, 1994
Amendment No. 2 - Base materials for printed circuits - Part 2: Specifications - Specification No. 16: Polyimide woven glass fabric copper-clad laminated sheet of defined flammability (vertical burning test)
A description is not available for this item.
Amendment 1 - Base materials for printed circuits - Part 2: Specifications - Specification No. 16: Polyimide woven glass fabric copper-clad laminated sheet of defined flammability (vertical burning test)
A description is not available for this item.
March 31, 1992
Base materials for printed circuits - Part 2: Specifications - Specification No. 16: Polyimide woven glass fabric copper-clad laminated sheet of defined flammability (vertical burning test)
Gives requirements for properties of polyimide woven glass fabric copper-clad laminated sheet of defined flammability, in thicknesses of 0,5 mm up to 6,4 mm.
Advertisement