IEC - International Electrotechnical Commission - IEC 61000-2-2:1990

Electromagnetic compatibility (EMC) - Part 2: Environment - Section 2: Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 31 May 1990
Status: revised
Page Count: 22
ICS Code (Electromagnetic compatibility in general): 33.100.01
abstract:

Gives compatibility levels to be considered in public low-voltage supply systems with regard to the above-mentioned phenomena. Compatibility levels are intended to serve as reference values for... View More

Document History

Amendment 2 - Electromagnetic compatibility (EMC) - Environment - Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems
A description is not available for this item.
Electromagnetic compatibility (EMC) - Environment - Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems
IEC 61000-2-2:2002+A1:2017+A2:2018 is concerned with conducted disturbances in the frequency range from 0 kHz to 9 kHz, with an extension up to 148,5 kHz specifically for mains signalling systems. It...
Amendment 1 - Electromagnetic compatibility (EMC) - Part 2-2: Environment - Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems
A description is not available for this item.
Electromagnetic compatibility (EMC) - Part 2-2: Environment - Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems
IEC 61000-2-2:2002+A1:2017 is concerned with conducted disturbances in the frequency range from 0 kHz to 9 kHz, with an extension up to 148,5 kHz specifically for mains signalling systems. It gives...
March 28, 2002
Electromagnetic compatibility (EMC) - Part 2-2: Environment - Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems
This standard is concerned with conducted disturbances in the frequency range from 0 kHz to 9 kHz, with an extension up to 148,5 kHz specifically for mains signalling systems. It gives compatibility...
IEC 61000-2-2:1990
May 31, 1990
Electromagnetic compatibility (EMC) - Part 2: Environment - Section 2: Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems
Gives compatibility levels to be considered in public low-voltage supply systems with regard to the above-mentioned phenomena. Compatibility levels are intended to serve as reference values for...
Advertisement