IEC - International Electrotechnical Commission - IEC 61003-1:1991
Industrial-process control systems - Instruments with analogue inputs and two- or multi-state outputs - Part 1: Methods of evaluating the performance
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 March 1991 |
| Status: | revised |
| Page Count: | 59 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
abstract:
Applies to pneumatic and electric industrial-process instruments using measured values that are continuous signals. Specifies uniform methods of tests for the evaluation of the performance.
Document History
June 14, 2016
Industrial-process control systems - Instruments with analogue inputs and two- or multi-position outputs - Part 1: Methods for evaluating performance
IEC 61003-1:2016 is applicable to pneumatic and electric industrial-process instruments or control device using measured values that are continuous signals either a mechanical (position, force, etc.)...
January 28, 2004
Industrial-process control systems - Instruments with analogue inputs and two-or multi-state outputs - Part 1: Methods of evaluating performance
IEC 61003-1:2004 is applicable to pneumatic and electric industrial-process instruments using measured values that are continuous signals in accordance with IEC 60382, or IEC 60381-1. It is intended...
IEC 61003-1:1991
March 19, 1991
Industrial-process control systems - Instruments with analogue inputs and two- or multi-state outputs - Part 1: Methods of evaluating the performance
Applies to pneumatic and electric industrial-process instruments using measured values that are continuous signals. Specifies uniform methods of tests for the evaluation of the performance.