IEC - International Electrotechnical Commission - IEC PAS 62453-3:2006
Field Device Tool (FDT) Interface specification - Part 3: PROFIBUS communication
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 May 2006 |
| Status: | replaced |
| Page Count: | 46 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Multilayer applications): | 35.100.05 |
abstract:
provides information for integrating the PROFIBUS protocol into the FDT interface specification (IEC 62453-1). This PAS neither contains the FDT specification nor modifies it.
Document History
IEC PAS 62453-3:2006
May 18, 2006
Field Device Tool (FDT) Interface specification - Part 3: PROFIBUS communication
provides information for integrating the PROFIBUS protocol into the FDT interface specification (IEC 62453-1). This PAS neither contains the FDT specification nor modifies it.