IEC - International Electrotechnical Commission - IEC 61770:1998+AMD1:2004+AMD2:2006 CSV
Electric appliances connected to the water mains - Avoidance of backsiphonage and failure of hose-sets
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 May 2006 |
| Status: | revised |
| Page Count: | 39 |
| ICS Code (Water supply systems): | 91.140.60 |
| ICS Code (Domestic electrical appliances in general): | 97.030 |
abstract:
Specifies requirements for the connection of appliances to the water mains to prevent backsiphonage of non-potable water into the water mains and flooding due to failure of hose-sets. Appliances... View More
Document History
October 13, 2015
Amendment 1 - Electric appliances connected to the water mains - Avoidance of backsiphonage and failure of hose-sets
A description is not available for this item.
October 13, 2015
Electric appliances connected to the water mains - Avoidance ofbacksiphonage and failure of hose-sets
IEC 61770:2008+A1:2015 provides requirements for appliances for household and similar purposes to prevent the backsiphonage of non-potable water into the water mains. It also specifies requirements...
July 23, 2008
Electric appliances connected to the water mains - Avoidance of backsiphonage and failure of hose-sets
IEC 61770:2008 provides requirements for appliances for household and similar purposes to prevent the backsiphonage of non-potable water into the water mains. It also specifies requirements for...
IEC 61770:1998+AMD1:2004+AMD2:2006 CSV
May 29, 2006
Electric appliances connected to the water mains - Avoidance of backsiphonage and failure of hose-sets
Specifies requirements for the connection of appliances to the water mains to prevent backsiphonage of non-potable water into the water mains and flooding due to failure of hose-sets. Appliances...
March 8, 2006
Amendment 2 - Electric appliances connected to the water mains - Avoidance of backsiphonage and failure of hose-sets
A description is not available for this item.
March 17, 2004
Electric appliances connected to the water mains - Avoidance of backsiphonage and failure of hose-sets
Specifies requirements for the connection of appliances to the water mains to prevent backsiphonage of non-potable water into the water mains and flooding due to failure of hose-sets. Appliances...
January 8, 2004
Amendment 1 - Electric appliances connected to the water mains - Avoidance of backsiphonage and failure of hose-sets
IEC 61770-amd.1-Ed.1.0 Amendment 1 Electric appliances connected to the water mains - Avoidance of backsiphonage and failure of hose-sets
October 16, 1998
Electric appliances connected to the water mains - Avoidance of backsiphonage and failure of hose-sets
Specifies requirements for the connection of appliances to the water mains to prevent backsiphonage of non-potable water into the water mains and flooding due to failure of hose-sets. Appliances...