IEC - International Electrotechnical Commission - IEC 62153-4-4:2006
Metallic communication cable test methods - Part 4-4: Electromagnetic compatibility (EMC) - Shielded screening attenuation, test method for measuring of the screening attenuation as up to and above 3 GHz
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 May 2006 |
| Status: | revised |
| Page Count: | 16 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
| ICS Code (Emission): | 33.100.10 |
abstract:
determines the screening attenuation as of metallic communication cable screens. Due to the concentric outer tube, measurements are independent of irregularities on the circumference and outer... View More
Document History
April 29, 2015
Metallic communication cable test methods - Part 4-4: Electromagnetic compatibility (EMC) - Test method for measuring of the screening attenuation as up to and above 3 GHz, triaxial method
IEC 62153-4-4:2015(E) describes a test method to determine the screening attenuation as of metallic communication cable screens. Due to the concentric outer tube, measurements are independent of...
IEC 62153-4-4:2006
May 9, 2006
Metallic communication cable test methods - Part 4-4: Electromagnetic compatibility (EMC) - Shielded screening attenuation, test method for measuring of the screening attenuation as up to and above 3 GHz
determines the screening attenuation as of metallic communication cable screens. Due to the concentric outer tube, measurements are independent of irregularities on the circumference and outer...