IEC - International Electrotechnical Commission - IEC 62271-3:2006
High-voltage switchgear and controlgear - Part 3: Digital interfaces based on IEC 61850
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 June 2006 |
| Status: | revised |
| Page Count: | 91 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
abstract:
This International Standard is applicable to high-voltage switchgear and controlgear (scope of IEC SC 17A) and assemblies thereof (scope of IEC SC 17C) and specifies equipment for digital... View More
Document History
March 10, 2015
High-voltage switchgear and controlgear - Part 3: Digital interfaces based on IEC 61850
IEC 62271-3:2015 is applicable to high-voltage switchgear and controlgear for all rated voltage levels above 1 kV and assemblies thereof and specifies equipment for digital communication with other...
IEC 62271-3:2006
June 13, 2006
High-voltage switchgear and controlgear - Part 3: Digital interfaces based on IEC 61850
This International Standard is applicable to high-voltage switchgear and controlgear (scope of IEC SC 17A) and assemblies thereof (scope of IEC SC 17C) and specifies equipment for digital...