IEC - International Electrotechnical Commission - IEC 62271-111:2005
High voltage switchgear and controlgear - Part 111: Overhead, pad-mounted, dry vault, and submersible automatic circuit reclosers and fault interrupters for alternating current systems up to 38 kV
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 November 2005 |
| Status: | revised |
| Page Count: | 71 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
abstract:
This standard covers required definitions, ratings, procedures for performing design tests, production tests,
and construction requirements for overhead, pad-mounted, dry vault, and... View More
Document History
February 12, 2019
High-voltage switchgear and controlgear - Part 111: Automatic circuit reclosers for alternating current systems up to and including 38 kV
IEC 62271-111:2019 applies to all overhead, pad-mounted, dry vault and submersible single or multi-pole alternating current automatic circuit reclosers for rated maximum voltages above 1 000 V and up...
September 25, 2012
High-voltage switchgear and controlgear - Part 111: Automatic circuit reclosers and fault interrupters for alternating current systems up to 38 kV
IEC 62271-111:2012(E) applies to all overhead, pad mounted, dry vault and submersible single or multi-pole alternating current automatic circuit reclosers and fault interrupters for rated maximum...
IEC 62271-111:2005
November 28, 2005
High voltage switchgear and controlgear - Part 111: Overhead, pad-mounted, dry vault, and submersible automatic circuit reclosers and fault interrupters for alternating current systems up to 38 kV
This standard covers required definitions, ratings, procedures for performing design tests, production tests, and construction requirements for overhead, pad-mounted, dry vault, and submersible...