IEC - International Electrotechnical Commission - IEC 61280-4-4:2006
Fibre optic communication subsystem test procedures - Part 4-4: Cable plants and links - Polarization mode dispersion measurement for installed links
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 February 2006 |
| Status: | revised |
| Page Count: | 133 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
abstract:
This part of IEC 61280 provides uniform methods of measuring polarization mode dispersion (PMD) of single-mode installed links. An installed link is the optical path between transmitter and... View More
Document History
March 7, 2017
Fibre optic communication subsystem test procedures - Part 4-4: Cable plants and links - Polarization mode dispersion measurement for installed links
IEC 61280-4-4:2017 provides uniform methods of measuring polarization mode dispersion (PMD) of single-mode installed links. An installed link is the optical path between transmitter and receiver, or...
IEC 61280-4-4:2006
February 7, 2006
Fibre optic communication subsystem test procedures - Part 4-4: Cable plants and links - Polarization mode dispersion measurement for installed links
This part of IEC 61280 provides uniform methods of measuring polarization mode dispersion (PMD) of single-mode installed links. An installed link is the optical path between transmitter and receiver,...