IEC - International Electrotechnical Commission - IEC 61992-5:2006
Railway applications - Fixed installations - DC switchgear - Part 5: Surge arresters and low-voltage limiters for specific use in d.c. systems
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 February 2006 |
| Status: | withdrawn |
| Page Count: | 65 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
abstract:
Covers particular requirements for surge arresters for specific use in fixed installations of d.c. traction systems. They consist of one or more non-linear resistors which may be in series with... View More
Document History
IEC 61992-5:2006
February 7, 2006
Railway applications - Fixed installations - DC switchgear - Part 5: Surge arresters and low-voltage limiters for specific use in d.c. systems
Covers particular requirements for surge arresters for specific use in fixed installations of d.c. traction systems. They consist of one or more non-linear resistors which may be in series with...