IEC - International Electrotechnical Commission - IEC 61935-2:2005

Testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 2: Patch cords and work area cords

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 September 2005
Status: revised
Page Count: 43
ICS Code (Transmission systems): 33.040.20
ICS Code (Wires and symmetrical cables): 33.120.20
abstract:

provides methods to ensure the compatibility of modular plug cords to be used in cabling according to ISO/IEC 11801 and provides test methods and associated requirements to demonstrate the... View More

Document History

February 8, 2022
Specification for the testing of balanced and coaxial information technology cabling - Part 2: Cords as specified in ISO/IEC 11801-1 and related standards
IEC 61935-2:2021 specifies test methods for balanced and coaxial cords, which are used as equipment cords, patch cords, and CP cords, within cabling systems, in accordance with ISO/IEC 11801-1. The...
February 8, 2022
Specification for the testing of balanced and coaxial information technology cabling - Part 2: Cords as specified in ISO/IEC 11801-1 and related standards
IEC 61935-2:2022 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC 61935-2:2022...
July 12, 2010
Specification for the testing of balanced and coaxial information technology cabling - Part 2: Cords as specified in ISO/IEC 11801 and related standards
IEC 61935-2:2010 provides methods to ensure compatibility of balanced cords to be used in cabling according to ISO/IEC 11801 and provides test methods and associated requirements to demonstrate the...
IEC 61935-2:2005
September 26, 2005
Testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 2: Patch cords and work area cords
provides methods to ensure the compatibility of modular plug cords to be used in cabling according to ISO/IEC 11801 and provides test methods and associated requirements to demonstrate the...
May 16, 2003
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 2: Patch cords and work area cords
provides methods to ensure compatibility of modular plug cords to be used in cabling according to ISO/IEC 11801 and also provides test methods and associated requirements to demonstrate the...
Advertisement