IEC - International Electrotechnical Commission - IEC 61196-1-100:2005
Coaxial communication cables - Part 1-100: Electrical test methods - General requirements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 November 2005 |
| Status: | revised |
| Page Count: | 15 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
abstract:
gives the general requirements and conditions for electrical tests to be performed on coaxial communication cables and applies to the IEC 61196-1-1XX series which specifies electrical test methods... View More
Document History
January 24, 2022
Coaxial communication cables - Part 1-100: Electrical test methods - General requirements
IEC 61196-1-100:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 24, 2022
Coaxial communication cables - Part 1-100: Electrical test methods - General requirements
IEC 61196-1-100:2022 is available as IEC 61196-1-100:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
March 30, 2015
Coaxial communication cables - Part 1-100: Electrical test methods - General requirements
IEC 61196-1-100:2015 gives the general requirements and conditions for electrical tests to be performed on coaxial communication cables and applies to the IEC 61196-1-1xx series, which specifies...
IEC 61196-1-100:2005
November 17, 2005
Coaxial communication cables - Part 1-100: Electrical test methods - General requirements
gives the general requirements and conditions for electrical tests to be performed on coaxial communication cables and applies to the IEC 61196-1-1XX series which specifies electrical test methods...