IEC - International Electrotechnical Commission - IEC 61196-1-104:2005

Coaxial communication cables - Part 1-104: Electrical test methods - Test for capacitance stability of cable

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 November 2005
Status: revised
Page Count: 13
ICS Code (Coaxial cables. Waveguides): 33.120.10
abstract:

applies to coaxial communications cables. It specifies test methods for determining the capacitance stability of the cable when subjected to temperature change.

Document History

August 18, 2015
Coaxial communication cables - Part 1-104: Electrical test methods - Test for the stability of the capacitance of cable versus temperature
IEC 61196-1-104:2015(E) applies to coaxial communications cables. It specifies test methods for determining the capacitance stability of the cable when subjected to temperature change. This edition...
IEC 61196-1-104:2005
November 17, 2005
Coaxial communication cables - Part 1-104: Electrical test methods - Test for capacitance stability of cable
applies to coaxial communications cables. It specifies test methods for determining the capacitance stability of the cable when subjected to temperature change.
Advertisement