IEC - International Electrotechnical Commission - IEC 61300-2-14:2005
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-14: Tests - Optical power handling and damage threshold characterization
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 October 2005 |
| Status: | revised |
| Page Count: | 39 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
This part of IEC 61300 is to characterize the robustness of a fibre optic passive component or interconnecting device against damage from exposure to optical power.
Document History
February 11, 2021
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-14: Tests - High optical power
IEC 61300-2-14:2021 is available as IEC 61300-2-14:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
February 11, 2021
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-14: Tests - High optical power
IEC 61300-2-14:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
November 7, 2012
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-14: Tests - High optical power
IEC 61300-2-14:2012 describes a procedure for determining the suitability of a fibre optic interconnecting device or a passive component to withstand the exposure to optical power that may occur...
IEC 61300-2-14:2005
October 24, 2005
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-14: Tests - Optical power handling and damage threshold characterization
This part of IEC 61300 is to characterize the robustness of a fibre optic passive component or interconnecting device against damage from exposure to optical power.
March 12, 1997
Fibre optic interconnecting devices and passive components - Basic
test and measurement procedures - Part 2-14: Tests - Maximum input
power
A description is not available for this item.