IEC - International Electrotechnical Commission - IEC 60317-1:1988
Specifications for particular types of winding wires - Part 1: Polyvinyl acetal enamelled round copper winding wire, class 105
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1988 |
| Status: | revised |
| Page Count: | 37 |
Document History
March 10, 2010
Specifications for particular types of winding wires - Part 1: Polyvinyl acetal enamelled round copper wire, class 105
IEC 60317-1:2010 specifies the general requirements of enamelled round copper winding wires of class 105 with a sole coating based on polyvinyl acetal resin, which may be modified providing it...
December 22, 1997
Amendment 2 - Specifications for particular types of winding wires. Part 1: Polyvinyl acetal enamelled round copper wire, class 105
This amendment 2 is valid for the following parts of the IEC 60317: Part 1 (1990), Part 7 (1990), Part 8 (1990), Part 11 (1990), Part 13 (1990) and Part 25 (1990).
December 20, 1997
Specifications for particular types of winding wires - Part 1: Polyvinyl acetal enamelled round copper wire, class 105
This consolidated version consists of the third edition (1990), its amendment 1 (1997) and its amendment 2 (1997). Therefore, no need to order amendments in addition to this publication.
March 12, 1997
Amendment 1 - Specifications for particular types of winding wires. Part 1: Polyvinyl acetal enamelled round copper wire, class 105
A description is not available for this item.
October 15, 1990
Specifications for particular types of winding wires. Part 1: Polyvinyl acetal enamelled round copper wire, class 105
A description is not available for this item.
IEC 60317-1:1988
January 1, 1988
Specifications for particular types of winding wires - Part 1: Polyvinyl acetal enamelled round copper winding wire, class 105
A description is not available for this item.
July 28, 1970
Specifications for particular types of winding wires - Part 1: Enamelled round copper wires with high mechanical properties
A description is not available for this item.