IEC - International Electrotechnical Commission - IEC 60287:1969/AMD1:1971
Amendment 1 - Calculation of the continuous current rating of cables (100 % load factor)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 April 1971 |
| Status: | revised |
| Page Count: | 11 |
| ICS Code (Cables): | 29.060.20 |
Document History
February 28, 2024
Electric cables - ALL PARTS
A 15% discount of the total catalogue price is included.
This pack contains the following:
IEC 60287-1-1:2023 CMV
IEC 60287-1-2:2023
IEC 60287-1-3:2023 CMV
IEC 60287-2-1:2023 CMV
IEC...
March 1, 1993
Amendment 3 - Calculation of the continuous current rating of cables
(100 % load factor)
A description is not available for this item.
February 1, 1991
Amendment 2 - Calculation of the continuous current rating of cables
(100 % load factor)
A description is not available for this item.
November 1, 1988
Amendment 1 - Calculation of the continuous current rating of cables (100 % load factor)
A description is not available for this item.
January 1, 1982
Calculation of the continuous current rating of cables (100% load factor)
Deals solely with the condition of steady-state operation of cables at all alternating voltages, and direct voltages up to 5 kV, buried directly in the ground, in ducts, troughs or in steel pipes, as...
December 1, 1978
Amendment 4 - Calculation of the continuous current rating of cables (100 % load factor)
A description is not available for this item.
December 1, 1977
Amendment 3 - Calculation of the continuous current rating of cables
(100 % load factor)
A description is not available for this item.
September 1, 1974
Amendment 2 - Calculation of the continuous current rating of cables
(100 % load factor)
A description is not available for this item.
IEC 60287:1969/AMD1:1971
April 1, 1971
Amendment 1 - Calculation of the continuous current rating of cables (100 % load factor)
A description is not available for this item.
January 1, 1969
Calculation of the continuous current rating of cables (100 % load factor)
A description is not available for this item.