IEC - International Electrotechnical Commission - IEC 60870-6-802:2002+AMD1:2005 CSV
Telecontrol equipment and systems - Part 6-802: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Object models
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 September 2005 |
| Status: | revised |
| Page Count: | 94 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
abstract:
Specifies a method of exchanging time-critical control centre data through wide-area and local-area networks using a full ISO compliant protocol stack. Both centralized and distributed... View More
Document History
July 15, 2014
Telecontrol equipment and systems - Part 6-802: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Object models
IEC 60870-6-802:2014 specifies a method of exchanging time-critical control centre data through wide-area and local-area networks using a full ISO compliant protocol stack. It contains provisions for...
IEC 60870-6-802:2002+AMD1:2005 CSV
September 15, 2005
Telecontrol equipment and systems - Part 6-802: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Object models
Specifies a method of exchanging time-critical control centre data through wide-area and local-area networks using a full ISO compliant protocol stack. Both centralized and distributed architectures...
March 14, 2005
Amendment 1 - Telecontrol equipment and systems - Part 6-802: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Object models
A description is not available for this item.
April 9, 2002
Telecontrol equipment and systems - Part 6-802: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Object models
Specifies a method of exchanging time-critical control centre data through wide-area and local-area networks using a full ISO compliant protocol stack. Both centralized and distributed architectures...
October 9, 1997
Telecontrol equipment and systems - Part 6: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - Section 802: TASE.2 Object models
Specifies a method of exchanging time-critical control centre data through wide- and local-area networks using a full ISO compliant protocol stack. Contains provisions for supporting both centralized...