IEC - International Electrotechnical Commission - IEC 60269-3:1973/AMD1:1978
Amendment 1 - Low-voltage fuses. Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household and similar applications)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 February 1978 |
| Status: | revised |
| Page Count: | 11 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
Document History
June 11, 2019
Low-voltage fuses - Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household or similar applications) - Examples of standardized systems of fuses A to F
IEC 60269-3:2010+A1:2013+A2:2019 provides supplementary requirements for fuses for use by unskilled persons according to the following fuse systems comply with all subclauses of IEC 60269-1 and with...
June 11, 2019
Amendment 2 - Low-voltage fuses - Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household or similar applications) - Examples of standardized systems of fuses A to F
A description is not available for this item.
June 5, 2013
Corrigendum 2 to Amendment 1 - Low-voltage fuses - Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household or similar applications) - Examples of standardized systems of fuses A to F
A description is not available for this item.
March 18, 2013
Corrigendum 1 to Amendment 1 - Low-voltage fuses - Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household or similar applications) - Examples of standardized systems of fuses A to F
A description is not available for this item.
January 29, 2013
Low-voltage fuses - Part 3: Supplementary requirements for fuses foruse by unskilled persons (fuses mainly for household or similar applications) - Examples of standardized systems of fuses A to F
IEC 60269-3:2010+A1:2013 provides supplementary requirements for fuses for use by unskilled persons according to the following fuse systems comply with all subclauses of IEC 60269-1 and with the...
January 29, 2013
Amendment 1 - Low-voltage fuses - Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household or similar applications) - Examples of standardized systems of fuses A to F
The contents of the corrigendum of March 2013 and of June 2013 have been included in this copy.
May 12, 2010
Low-voltage fuses - Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household or similar applications) - Examples of standardized systems of fuses A to F
IEC 60269-3:2010 provides supplementary requirements for fuses for use by unskilled persons according to the following fuse systems comply with all subclauses of IEC 60269-1 and with the requirements...
November 30, 2006
Low-voltage fuses - Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household and similar applications) - Examples of standardized systems of fuses A to F
Fuses for use by unskilled persons according to the following fuse systems comply with all subclauses of IEC 60269-1 and with the requirements laid down in the relevant fuse systems. This standard is...
July 8, 2003
Amendment 1 - Low-voltage fuses. Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household and similar applications)
A description is not available for this item.
June 15, 1987
Low-voltage fuses. Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household and similar applications)
Applies to 'gG' fuses used by unskilled persons for domestic and similar applications with rated currents not exceeding 100 A and rated voltages not exceeding 500 V a.c. Replaces IEC 60088 (1957).
IEC 60269-3:1973/AMD1:1978
February 1, 1978
Amendment 1 - Low-voltage fuses. Part 3: Supplementary requirements
for fuses for use by unskilled persons (fuses mainly for household
and similar applications)
A description is not available for this item.
January 1, 1973
Low-voltage fuses - Part 3: Supplementary requirements for fuses for domestic and similar applications
A description is not available for this item.