IEC - International Electrotechnical Commission - IEC 61558-2-13:1999

Safety of power transformers, power supply units and similar devices - Part 2-13: Particular requirements for auto-transformers for general use

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 October 1999
Status: revised
Page Count: 25
ICS Code (Transformers. Reactors): 29.180
abstract:

Deals with all aspects of safety such as electrical, thermal and mechanical.

This part 2-13 of IEC 61558 applies to stationary or portable, single-phase or polyphase, air-cooled (natural or... View More

Document History

October 19, 2022
Safety of transformers, reactors, power supply units and combinations thereof - Part 2-13: Particular requirements and tests for auto-transformers and power supply units incorporating auto-transformers for general applications
IEC 61558-2-13:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
October 19, 2022
Safety of transformers, reactors, power supply units and combinations thereof - Part 2-13: Particular requirements and tests for auto-transformers and power supply units incorporating auto-transformers for general applications
IEC 61558-2-13:2022 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
October 19, 2022
Safety of transformers, reactors, power supply units and combinations thereof - Part 2-13: Particular requirements and tests for auto-transformers and power supply units incorporating auto-transformers for general applications
IEC 61558-2-13:2022 is available as IEC 61558-2-13:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
February 11, 2009
Safety of transformers, reactors, power supply units and similar products for supply voltages up to 1 100 V - Part 2-13: Particular requirements and tests for auto transformers and power supply units incorporating auto transformers
IEC 61558-2-13:2009 deals with the safety of auto transformers for general applications and power supply units incorporating auto transformers for general applications. Transformers incorporating...
IEC 61558-2-13:1999
October 13, 1999
Safety of power transformers, power supply units and similar devices - Part 2-13: Particular requirements for auto-transformers for general use
Deals with all aspects of safety such as electrical, thermal and mechanical. This part 2-13 of IEC 61558 applies to stationary or portable, single-phase or polyphase, air-cooled (natural or forced),...
Advertisement