IEC - International Electrotechnical Commission - IEC TS 61587-3:1999
Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 - Part 3: Electromagnetic shielding performance tests for cabinets, racks and subracks
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 October 1999 |
| Status: | replaced |
| Page Count: | 11 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
abstract:
Specifies the test of empty cabinets and subracks concerning electromagnetic shielding performance, in the frequency range of 30 MHz to 1 000 MHz. Stipulated attenuation values are chosen for the... View More
Document History
IEC TS 61587-3:1999
October 13, 1999
Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 - Part 3: Electromagnetic shielding performance tests for cabinets, racks and subracks
Specifies the test of empty cabinets and subracks concerning electromagnetic shielding performance, in the frequency range of 30 MHz to 1 000 MHz. Stipulated attenuation values are chosen for the...