IEC - International Electrotechnical Commission - IEC 60317-19:1990/AMD2:1999
Amendment 2 - Specifications for particular types of winding wires - Part 19: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 130
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 October 1999 |
| Status: | withdrawn |
| Page Count: | 3 |
| ICS Code (Wires): | 29.060.10 |
Document History
February 11, 2000
Specifications for particular types of winding wires - Part 19: Solderable polyurethane enamelled round copper wire, overcoated with polyamide, class 130
IEC 60317-19:1990 specifies the requirements of solderable enamelled round copper winding wire of class 130 with a dual coating. The underlying coating is based on polyurethane resin, which may be...
IEC 60317-19:1990/AMD2:1999
October 20, 1999
Amendment 2 - Specifications for particular types of winding wires - Part 19: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 130
A description is not available for this item.
December 22, 1997
Amendment 1 - Specifications for particular types of winding wires - Part 19: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 130
This amendment 1 is valid for the following parts of the IEC 60317: Part 2 (1990), Part 3 (1990), Part 4 (1990), Part 10 (1972), Part 12 (1990), Part 14 (1990), Part 15 (1990), Part 16 (1990), Part...
October 31, 1990
Specifications for particular types of winding wires - Part 19: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 130
IEC 60317-19:1990 specifies the requirements of solderable enamelled round copper winding wire of class 130 with a dual coating. The underlying coating is based on polyurethane resin, which may be...
January 1, 1988
Specifications for particular types of winding wires - Part 19: Solderable polyurethane enamelled round copper winding wire overcoated with polyamide, class 130
A description is not available for this item.