IEC - International Electrotechnical Commission - CISPR 16-2:1996+AMD1:1999 CSV
Specification for radio disturbance and immunity measuring apparatus and methods - Part 2: Methods of measurement of disturbances and immunity
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 August 1999 |
| Status: | revised |
| Page Count: | 169 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
| ICS Code (Immunity): | 33.100.20 |
abstract:
The second part of CISPR 16 specifies the methods of measurement of EMC phenomena in the frequency range 9kHz to 18 GHz.
It deals with disturbance measurements and immunity measurements.
Document History
July 11, 2003
Specification for radio disturbance and immunity measuring apparatus and methods - Part 2: Methods of measurement of disturbances and immunity
The second part of CISPR 16 specifies the methods of measurement ofEMC phenomena in the frequency range 9kHz to 18 GHz. It deals with disturbance measurements and immunity measurements.
October 30, 2002
Specification for radio disturbance and immunity measuring apparatus and methods - Part 2: Methods of measurement of disturbances and immunity
The second part of CISPR 16 specifies the methods of measurement of EMC phenomena in the frequency range 9kHz to 18 GHz. It deals with disturbance measurements and immunity measurements.
August 9, 2002
Amendment 2 - Specification for radio disturbance and immunity measuring apparatus and methods - Part 2: Methods of measurement of disturbances and immunity
A description is not available for this item.
CISPR 16-2:1996+AMD1:1999 CSV
August 13, 1999
Specification for radio disturbance and immunity measuring apparatus and methods - Part 2: Methods of measurement of disturbances and immunity
The second part of CISPR 16 specifies the methods of measurement of EMC phenomena in the frequency range 9kHz to 18 GHz. It deals with disturbance measurements and immunity measurements.
June 24, 1999
Amendment 1 - Specification for radio disturbance and immunity measuring apparatus and methods - Part 2: Methods of measurement of disturbances and immunity
Defines a new subclause on field-strength measurements in the frequency range 1 GHz to 18 GHz.
November 19, 1996
Specification for radio disturbance and immunity measuring apparatus and methods - Part 2: Methods of measurement of disturbances and immunity
The second part of CISPR 16 specifies the methods of measurement of EMC phenomena in the frequency range 9kHz to 18 GHz. It deals with disturbance measurements and immunity measurements.