IEC - International Electrotechnical Commission - IEC 60947-7-1:1989+AMD1:1999 CSV
Low-voltage switchgear and controlgear - Part 7: Ancillary equipment - Section 1: Terminal blocks for copper conductors
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 August 1999 |
| Status: | revised |
| Page Count: | 35 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
abstract:
Specifies requirements for terminal blocks with screw-type or screwless type terminals, primarily intended for industry, having a cross-section between 0.2 mm2 and 300 mm2 (AWG 24/600 MCM).
Document History
April 20, 2009
Low-voltage switchgear and controlgear - Part 7-1: Ancillary equipment - Terminal blocks for copper conductors
IEC 60947-7-1:2009 specifies requirements for terminal blocks with screw-type or screwless-type clamping units primarily intended for industrial or similar use and to be fixed to a support to provide...
March 19, 2003
Corrigendum 1 - Low-voltage switchgear and controlgear - Part 7-1: Ancillary equipment - Terminal blocks for copper conductors
A description is not available for this item.
July 23, 2002
Low-voltage switchgear and controlgear - Part 7-1: Ancillary equipment - Terminal blocks for copper conductors
Specifies requirements for terminal blocks with screw-type or screwless type terminals, primarily intended for industry, having a cross-section between 0.2 mm2 and 300 mm2 (AWG 24/600 MCM). The...
IEC 60947-7-1:1989+AMD1:1999 CSV
August 13, 1999
Low-voltage switchgear and controlgear - Part 7: Ancillary equipment - Section 1: Terminal blocks for copper conductors
Specifies requirements for terminal blocks with screw-type or screwless type terminals, primarily intended for industry, having a cross-section between 0.2 mm2 and 300 mm2 (AWG 24/600 MCM).
June 17, 1999
Amendment 1 - Low-voltage switchgear and controlgear. Part 7: Ancillary equipment - Section One: Terminal blocks for copper conductors
A description is not available for this item.
November 15, 1989
Low-voltage switchgear and controlgear. Part 7: Ancillary equipment - Section One: Terminal blocks for copper conductors
Specifies requirements for terminal blocks with screw-type or screwless type terminals, primarily intended for industry, having a cross-section between 0.2 mm2 and 300 mm2 (AWG 24/600 MCM).