IEC - International Electrotechnical Commission - IEC 60297-4:1995+AMD1:1999 CSV
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 4: Subracks and associated plug-in units - Additional dimensions
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 August 1999 |
| Status: | replaced |
| Page Count: | 31 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
abstract:
Relates to equipment practice of the 482,6 mm (19 in) series where plug-in units with or without injectors/extractors
Document History
IEC 60297-4:1995+AMD1:1999 CSV
August 20, 1999
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 4: Subracks and associated plug-in units - Additional dimensions
Relates to equipment practice of the 482,6 mm (19 in) series where plug-in units with or without injectors/extractors are used with connectors according to IEC 60603-2.
April 12, 1999
Amendment 1 - Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 4: Subracks and associated plug-in units - Additional dimensions
A description is not available for this item.
March 13, 1995
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 4: Subracks and associated plug-in units - Additional dimensions
Relates to equipment practice of the 482,6 mm (19 in) series where plug-in units with or without injectors/extractors are used with connectors according to IEC 60603-2.