IEC - International Electrotechnical Commission - IEC TS 60859:1999
Cable connections for gas-insulated metal-enclosed switchgear for rated voltages of 72,5 kV and above - Fluid-filled and extruded insulation cables - Fluid-filled and dry type cable-terminations
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 July 1999 |
| Status: | replaced |
| Page Count: | 31 |
| ICS Code (Connecting devices): | 29.120.20 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
abstract:
Covers the connection assembly of cables to gas-insulated metal-enclosed switchgear in single- or three-phase arrangements where the cable terminations are fluid-filled and there is a separating... View More
Document History
December 21, 2000
Corrigendum 2 - Cable connections for gas-insulated metal-enclosed switchgear for rated voltages of 72,5 kV and above - Fluid-filled and extruded insulation cables - Fluid-filled and dry type cable-terminations
A description is not available for this item.
February 24, 2000
Corrigendum 1 - Cable connections for gas-insulated metal-enclosed switchgear for rated voltages of 72,5 kV and above - Fluid-filled and extruded insulation cables - Fluid-filled and dry type cable-terminations
A description is not available for this item.
IEC TS 60859:1999
July 29, 1999
Cable connections for gas-insulated metal-enclosed switchgear for rated voltages of 72,5 kV and above - Fluid-filled and extruded insulation cables - Fluid-filled and dry type cable-terminations
Covers the connection assembly of cables to gas-insulated metal-enclosed switchgear in single- or three-phase arrangements where the cable terminations are fluid-filled and there is a separating...