IEC - International Electrotechnical Commission - IEC 61754-15:1999
Fibre optic connector interfaces - Part 15: Type LSH connector family
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 3 September 1999 |
| Status: | revised |
| Page Count: | 51 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
Defines the standard interface dimensions for the type LSH family of connectors.
The parent connector for the type LSH connector family is a single-position plug connector which is... View More
Document History
January 16, 2014
Corrigendum 1 - Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 15: Type LSH connector family
A description is not available for this item.
June 10, 2009
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 15: Type LSH connector family
IEC 61754-15:2009 defines the standard interface dimensions for the type LSH family of connectors. The main changes with regard to the previous edition are to reconsider the figures and the...
IEC 61754-15:1999
September 3, 1999
Fibre optic connector interfaces - Part 15: Type LSH connector family
Defines the standard interface dimensions for the type LSH family of connectors. The parent connector for the type LSH connector family is a single-position plug connector which is characterized by a...