IEC - International Electrotechnical Commission - IEC 61280-4-2:1999

Fibre optic communication subsystem basic test procedures - Part 4-2: Fibre optic cable plant - Single-mode fibre optic cable plant attenuation

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 31 August 1999
Status: revised
Page Count: 27
ICS Code (Fibre optic systems in general): 33.180.01
abstract:

Describes procedures to measure the optical attenuation (loss) performance of installed single-mode fibre optic cable plants.

May be used to measure the optical loss between any two... View More

Document History

June 27, 2014
Fibre-optic communication subsystem test procedures - Part 4-2: Installed cable plant - Single-mode attenuation and optical return loss measurement
IEC 61280-4-2: 2014 is applicable to the measurement of attenuation and optical return loss of installed optical fibre cable plant using single-mode fibre. This cable plant can include single-mode...
IEC 61280-4-2:1999
August 31, 1999
Fibre optic communication subsystem basic test procedures - Part 4-2: Fibre optic cable plant - Single-mode fibre optic cable plant attenuation
Describes procedures to measure the optical attenuation (loss) performance of installed single-mode fibre optic cable plants. May be used to measure the optical loss between any two passively...
Advertisement