IEC - International Electrotechnical Commission - IEC 60947-6-2:1992/AMD1:1997

Amendment 1 - Low-voltage switchgear and controlgear - Part 6: Multiple function equipment - Section 2: Control and protective switching devices (or equipment) (CPS)

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 September 1997
Status: revised
Page Count: 35
ICS Code (Switches): 29.120.40
ICS Code (Low voltage switchgear and controlgear): 29.130.20

Document History

Corrigendum 2 - Low-voltage switchgear and controlgear - Part 6-2: Multiple function equipment - Control and protective switching devices (or equipment) (CPS)
A description is not available for this item.
December 7, 2021
Corrigendum 1 - Low-voltage switchgear and controlgear - Part 6-2: Multiple function equipment - Control and protective switching devices (or equipment) (CPS)
A description is not available for this item.
December 15, 2020
Low-voltage switchgear and controlgear - Part 6-2: Multiple function equipment - Control and protective switching devices (or equipment) (CPS)
IEC 60947-6-2:2020 This document applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage not...
Low-voltage switchgear and controlgear - Part 6-2: Multiple function equipment - Control and protective switching devices (or equipment) (CPS)
This part of IEC 60947 applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage not exceeding 1...
January 24, 2007
Amendment 1 - Low-voltage switchgear and controlgear - Part 6-2: Multiple function equipment - Control and protective switching devices (or equipment) (CPS)
A description is not available for this item.
October 18, 2002
Low-voltage switchgear and controlgear - Part 6-2: Multiple function equipment - Control and protective switching devices (or equipment) (CPS)
Applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage not exceeding 1 000 V a.c. or 1 500 V...
Low-voltage switchgear and controlgear - Part 6-2: Multiple function equipment - Control and protective switching devices (or equipment) (CPS)
Applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage not exceeding 1 000 V a.c. or 1 500 V...
November 16, 1998
Amendment 2 - Low-voltage switchgear and controlgear - Part 6: Multiple function equipment - Section 2: Control and protective switching devices (or equipment) (CPS)
A description is not available for this item.
Low-voltage switchgear and controlgear - Part 6-2: Multiple function equipment - Control and protective switching devices (or equipment) (CPS)
Applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage not exceeding 1 000 V a.c. or 1 500 V...
IEC 60947-6-2:1992/AMD1:1997
September 5, 1997
Amendment 1 - Low-voltage switchgear and controlgear - Part 6: Multiple function equipment - Section 2: Control and protective switching devices (or equipment) (CPS)
A description is not available for this item.
February 1, 1995
Low-voltage switchgear and controlgear - Part 6: Multiple function equipment - Section 2: Control and protective switching devices (or equipment) (CPS)
A description is not available for this item.
September 15, 1992
Low-voltage switchgear and controlgear - Part 6: Multiple function equipment - Section 2: Control and protective switching devices (or equipment) (CPS)
Applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage not exceeding 1 000 V a.c. or 1 500 V...
Advertisement