IEC - International Electrotechnical Commission - IEC 61000-6-1:1997

Electromagnetic compatibility (EMC) - Part 6: Generic standards - Section 1: Immunity for residential, commercial and light-industrial environments

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 July 1997
Status: revised
Page Count: 27
ICS Code (Immunity): 33.100.20
abstract:

Defines the immunity test requirements in relation to continous and transient, conducted and radiated disturbances, including electrostatic discharges, for electrical and electronic apparatus... View More

Document History

August 10, 2016
Electromagnetic compatibility (EMC) - Part 6-1: Generic standards - Immunity standard for residential, commercial and light-industrial environments
IEC 61000-6-1:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
August 10, 2016
Electromagnetic compatibility (EMC) - Part 6-1: Generic standards - Immunity standard for residential, commercial and light-industrial environments
IEC 61000-6-1:2016 is available as IEC 61000-6-1:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
March 9, 2005
Electromagnetic compatibility (EMC) - Part 6-1: Generic standards - Immunity for residential, commercial and light-industrial environments
Applies to electrical and electronic apparatus intended for use in residential, commercial and light-industrial environments. Immunity requirements in the frequency range 0 Hz to 400 GHz are covered....
IEC 61000-6-1:1997
July 30, 1997
Electromagnetic compatibility (EMC) - Part 6: Generic standards - Section 1: Immunity for residential, commercial and light-industrial environments
Defines the immunity test requirements in relation to continous and transient, conducted and radiated disturbances, including electrostatic discharges, for electrical and electronic apparatus...
Advertisement