IEC - International Electrotechnical Commission - IEC 61076-4-101:1995

Connectors with assessed quality, for use in d.c. low-frequency analogue and in digital high speed data applications - Part 4: Printed board connectors - Section 101: Detail specification for two-part connector modules having a basic grid of 2,0 mm for printed boards and backplanes in accordance with IEC 917

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 May 1995
Status: revised
Page Count: 161
ICS Code (Plug-and-socket devices. Connectors): 31.220.10

Document History

Corrigendum 1 - Connectors for electronic equipment - Part 4-101: Printed board connectors with assessed quality - Detail specification for two-part connector modules, having a basic grid of 2,0 mm for printed boards and backplanes in accordance with IEC 60917
A description is not available for this item.
September 18, 2001
Connectors for electronic equipment - Part 4-101: Printed board connectors with assessed quality - Detail specification for two-part connector modules, having a basic grid of 2,0 mm for printed boards and backplanes in accordance with IEC 60917
This publication also bears the number QC 480301XX0002 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). The contents of the corrigendum of...
IEC 61076-4-101:1995
May 19, 1995
Connectors with assessed quality, for use in d.c. low-frequency analogue and in digital high speed data applications - Part 4: Printed board connectors - Section 101: Detail specification for two-part connector modules having a basic grid of 2,0 mm for printed boards and backplanes in accordance with IEC 917
A description is not available for this item.
Advertisement