IEC - International Electrotechnical Commission - IEC 61268:1995

Alternating current static var-hour meters for reactive energy (classes 2 and 3)

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 September 1995
Status: replaced
Page Count: 85
ICS Code (Electricity supply systems): 91.140.50
abstract:

Applies only to newly manufactured static var-hour meters of accuracy classes 2 and 3 for the measurement of alternating current electrical reactive energy of a frequency in the range 45 Hz to 65... View More

Document History

IEC 61268:1995
September 20, 1995
Alternating current static var-hour meters for reactive energy (classes 2 and 3)
Applies only to newly manufactured static var-hour meters of accuracy classes 2 and 3 for the measurement of alternating current electrical reactive energy of a frequency in the range 45 Hz to 65 Hz...
Advertisement